Anatech Electronics, Inc. 9000 MHz Suspended Stripline High pass Filter AE9000SSH6564

Description
9000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
9000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9000 MHz Suspended Stripline High pass Filter - AE9000SSH6564 - Anatech Electronics, Inc.
Garfield, NJ, United States
9000 MHz Suspended Stripline High pass Filter
AE9000SSH6564
9000 MHz Suspended Stripline High pass Filter AE9000SSH6564
9000 MHz Suspended Stripline High pass Filter

9000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9000SSH6564
Product Name 9000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 9000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
2574 MHz Highpass Filter - AE2574H9869 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 2574 MHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details
6000 MHz Strip-Line High Pass Filter - AE6000SLH1008 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 6000 MHz
Insertion Loss 2 dB
View Details