Anatech Electronics, Inc. 890 MHz Band Stop/Notch Filter AE890NS2195

Description
890 MHz Band Stop/Notch Filter
Request a Quote
Description
890 MHz Band Stop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
890 MHz Band Stop/Notch Filter - AE890NS2195 - Anatech Electronics, Inc.
Garfield, NJ, United States
890 MHz Band Stop/Notch Filter
AE890NS2195
890 MHz Band Stop/Notch Filter AE890NS2195
890 MHz Band Stop/Notch Filter

890 MHz Band Stop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE890NS2195
Product Name 890 MHz Band Stop/Notch Filter
Filter Type Band Reject
Fc 890 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

0-500 MHz / 562-900 MHz Bandstop/Notch Filter - AE250-731NS2119 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 534 MHz
Bandwidth 10000 kHz
View Details
5787 MHz Waveguide Band stop Filter - AE5787WN2245 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 5787 MHz
Bandwidth 125000 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details