Anatech Electronics, Inc. 1574 MHz Waveguide Band stop Filter AE1574WN2218

Description
1574 MHz Waveguide Band stop Filter
Request a Quote
Description
1574 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1574 MHz Waveguide Band stop Filter - AE1574WN2218 - Anatech Electronics, Inc.
Garfield, NJ, United States
1574 MHz Waveguide Band stop Filter
AE1574WN2218
1574 MHz Waveguide Band stop Filter AE1574WN2218
1574 MHz Waveguide Band stop Filter

1574 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1574WN2218
Product Name 1574 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 1574 MHz
Bandwidth 19000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2340-2350 MHz Cavity Filter - AB2345B997 - Anatech Electronics, Inc.
Specs
Fc 2345 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2320-2345 MHz Cavity Band Pass Filter - AB2332B491 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2332 MHz
Bandwidth 25000 kHz
View Details
1842.5 MHz Notch Filter - AE1842N2217 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1842 MHz
Bandwidth 65000 kHz
View Details
2600 MHz Cavity Band Stop/Notch Filter - AE2600N2229 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2600 MHz
Bandwidth 50000 kHz
View Details