Anatech Electronics, Inc. 8600 MHz Notch Filter AE8600NS2211

Description
8600 MHz Notch Filter
Request a Quote Datasheet
Description
8600 MHz Notch Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8600 MHz Notch Filter - AE8600NS2211 - Anatech Electronics, Inc.
Garfield, NJ, United States
8600 MHz Notch Filter
AE8600NS2211
8600 MHz Notch Filter AE8600NS2211
8600 MHz Notch Filter

8600 MHz Notch Filter

Supplier's Site
Laguna Hills, CA, United States
RF Filters - AE8600NS2211
AE8600NS2211
RF Filters - AE8600NS2211 AE8600NS2211
Manufacturer: Anatech Electronics Inc. Win Source Part Number: 887627-AE8600NS2211 Features: 8.6GHz Center Frequency - RF Filter (Radio Frequency) 500MHz Bandwidth 3dB Module, SMA Connectors Package: Box Package: Module, SMA Connectors Mounting: Chassis Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0000

Manufacturer: Anatech Electronics Inc.
Win Source Part Number: 887627-AE8600NS2211
Features: 8.6GHz Center Frequency - RF Filter (Radio Frequency) 500MHz Bandwidth 3dB Module, SMA Connectors
Package: Box
Package: Module, SMA Connectors
Mounting: Chassis Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0000

Buy Now Datasheet

Technical Specifications

  Anatech Electronics, Inc. Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number AE8600NS2211 AE8600NS2211
Product Name 8600 MHz Notch Filter RF Filters - AE8600NS2211
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details
5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
1880 MHz Cavity Notch Filter - AE1880NS2176 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1880 MHz
Bandwidth 54800 kHz
View Details
1492 MHz Waveguide Band stop Filter - AE1492WN2254 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1492 MHz
Bandwidth 35000 kHz
View Details