Anatech Electronics, Inc. 8500 MHz Suspended Stripline High pass Filter AE8500SSH6602

Description
8500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
8500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8500 MHz Suspended Stripline High pass Filter - AE8500SSH6602 - Anatech Electronics, Inc.
Garfield, NJ, United States
8500 MHz Suspended Stripline High pass Filter
AE8500SSH6602
8500 MHz Suspended Stripline High pass Filter AE8500SSH6602
8500 MHz Suspended Stripline High pass Filter

8500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8500SSH6602
Product Name 8500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 8500 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1900 MHz LC High Pass Filter - AE1900H9918 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 1900 MHz
Insertion Loss 1 dB
View Details
4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1153 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details