Anatech Electronics, Inc. 8500 MHz Suspended Stripline High pass Filter AE8500SSH6563

Description
8500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
8500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8500 MHz Suspended Stripline High pass Filter - AE8500SSH6563 - Anatech Electronics, Inc.
Garfield, NJ, United States
8500 MHz Suspended Stripline High pass Filter
AE8500SSH6563
8500 MHz Suspended Stripline High pass Filter AE8500SSH6563
8500 MHz Suspended Stripline High pass Filter

8500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8500SSH6563
Product Name 8500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 8500 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

14500 MHz Suspended Stripline High pass Filter - AE14500SSH6575 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 14500 MHz
Insertion Loss 2 dB
View Details
4460 MHz Cavity Band Pass Filter with N-F Connectors - AB4460B524-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
1900 MHz LC High Pass Filter - AE1900H9918 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 1900 MHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2109B644 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details