Anatech Electronics, Inc. 1900 MHz LC High Pass Filter AE1900H9918

Description
1900 MHz LC High Pass Filter
Request a Quote
Description
1900 MHz LC High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1900 MHz LC High Pass Filter - AE1900H9918 - Anatech Electronics, Inc.
Garfield, NJ, United States
1900 MHz LC High Pass Filter
AE1900H9918
1900 MHz LC High Pass Filter AE1900H9918
1900 MHz LC High Pass Filter

1900 MHz LC High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1900H9918
Product Name 1900 MHz LC High Pass Filter
Filter Type High Pass
Fc 1900 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5250 MHz Cavity Band Pass Filter - AB5250B1014 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5250 MHz
Bandwidth 16500 kHz
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
470 MHz LC High Pass Filter - AE470H9109 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 470 MHz
Insertion Loss 1 dB
View Details
4350 MHz High Pass Filter on Evaluation Board with SMA connectors - AE4350H9919-E - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 4350 MHz
Insertion Loss 1.37 dB
View Details