Anatech Electronics, Inc. 845 MHz Band Stop/Notch Filter AE845N2245

Description
845 MHz Band Stop/Notch Filter
Request a Quote
Description
845 MHz Band Stop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
845 MHz Band Stop/Notch Filter - AE845N2245 - Anatech Electronics, Inc.
Garfield, NJ, United States
845 MHz Band Stop/Notch Filter
AE845N2245
845 MHz Band Stop/Notch Filter AE845N2245
845 MHz Band Stop/Notch Filter

845 MHz Band Stop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE845N2245
Product Name 845 MHz Band Stop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

900-1700 MHz Cavity Band Pass Filter - AB1300B1339 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 800000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B742 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2441 MHz Waveguide Band stop Filter - AE2441WN2226 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2441 MHz
Bandwidth 83000 kHz
View Details