Anatech Electronics, Inc. 3400 MHz High Pass Filter AE3400H9933

Description
3400 MHz High Pass Filter
Request a Quote
Description
3400 MHz High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3400 MHz High Pass Filter - AE3400H9933 - Anatech Electronics, Inc.
Garfield, NJ, United States
3400 MHz High Pass Filter
AE3400H9933
3400 MHz High Pass Filter AE3400H9933
3400 MHz High Pass Filter

3400 MHz High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3400H9933
Product Name 3400 MHz High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

5550 MHz WiFi Cavity Filter - AB5550B542 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details
5500 MHz Cavity Band Pass Filter - AB5500B1321 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 2.00E6 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details