Anatech Electronics, Inc. 815 MHz Cavity Notch Filter AE815NS2167

Description
815 MHz Cavity Notch Filter
Request a Quote
Description
815 MHz Cavity Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
815 MHz Cavity Notch Filter - AE815NS2167 - Anatech Electronics, Inc.
Garfield, NJ, United States
815 MHz Cavity Notch Filter
AE815NS2167
815 MHz Cavity Notch Filter AE815NS2167
815 MHz Cavity Notch Filter

815 MHz Cavity Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE815NS2167
Product Name 815 MHz Cavity Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

900-1700 MHz Cavity Band Pass Filter - AB1300B1339 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 800000 kHz
View Details
98 MHz LC Notch Filter - AE98NS2162 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 98 MHz
Insertion Loss 2.2 dB
View Details
2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details
WiFi Band Pass Filter - AB2436B478 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 73000 kHz
View Details