Anatech Electronics, Inc. 806 MHz Waveguide Band stop Filter AE806WN2233

Description
806 MHz Waveguide Band stop Filter
Request a Quote
Description
806 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
806 MHz Waveguide Band stop Filter - AE806WN2233 - Anatech Electronics, Inc.
Garfield, NJ, United States
806 MHz Waveguide Band stop Filter
AE806WN2233
806 MHz Waveguide Band stop Filter AE806WN2233
806 MHz Waveguide Band stop Filter

806 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE806WN2233
Product Name 806 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 806 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2450 MHz Waveguide Band stop Filter - AE2450WN2229 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2450 MHz
Bandwidth 100000 kHz
View Details
5050 MHz Bandstop/Notch Filter - AE5050N2258 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 5050 MHz
Bandwidth 20000 kHz
View Details
30 MHz Bandstop/Notch Filter - AE30NS2055 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 30 MHz
Bandwidth 2000 kHz
View Details
2437 MHz Waveguide Band stop Filter - AE2437WN2280 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2437 MHz
Bandwidth 20000 kHz
View Details