Anatech Electronics, Inc. 803 MHz Bandstop/Notch Filter AE803NS2120

Description
803 MHz Bandstop/Notch Filter
Request a Quote
Description
803 MHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
803 MHz Bandstop/Notch Filter - AE803NS2120 - Anatech Electronics, Inc.
Garfield, NJ, United States
803 MHz Bandstop/Notch Filter
AE803NS2120
803 MHz Bandstop/Notch Filter AE803NS2120
803 MHz Bandstop/Notch Filter

803 MHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE803NS2120
Product Name 803 MHz Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

113 MHz Bandstop/Notch Filter - AE113NS2186 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 113 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
1370 MHz LC Bandstop/Notch Filter - AE1370NS2187 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1370 MHz
Bandwidth 40000 kHz
View Details
1492-1517 MHz Cavity Band Stop Filter - AE1504NS2202 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1504 MHz
View Details