Anatech Electronics, Inc. 113 MHz Bandstop/Notch Filter AE113NS2186

Description
113 MHz Bandstop/Notch Filter
Request a Quote
Description
113 MHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
113 MHz Bandstop/Notch Filter - AE113NS2186 - Anatech Electronics, Inc.
Garfield, NJ, United States
113 MHz Bandstop/Notch Filter
AE113NS2186
113 MHz Bandstop/Notch Filter AE113NS2186
113 MHz Bandstop/Notch Filter

113 MHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE113NS2186
Product Name 113 MHz Bandstop/Notch Filter
Filter Type Band Reject
Fc 113 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

175 MHz Bandstop/Notch Filter - AE175NS2046 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 175 MHz
Return Loss 14 dB
View Details
2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details
5344 MHz Cavity Band Pass Filter - AB5344B870 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter with SMA (F) connectors for Outdoor - AB2072B1327-SF -O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details