Anatech Electronics, Inc. 174 MHz High Power LC Low Pass Filter AE174L9206-TNCM

Description
174 MHz High Power LC Low Pass Filter
Request a Quote
Description
174 MHz High Power LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
174 MHz High Power LC Low Pass Filter - AE174L9206-TNCM - Anatech Electronics, Inc.
Garfield, NJ, United States
174 MHz High Power LC Low Pass Filter
AE174L9206-TNCM
174 MHz High Power LC Low Pass Filter AE174L9206-TNCM
174 MHz High Power LC Low Pass Filter

174 MHz High Power LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE174L9206-TNCM
Product Name 174 MHz High Power LC Low Pass Filter
Filter Type Low Pass
Fc 174 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1860-1945 MHz Cavity Band Pass Filter - AB1902B859 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 85000 kHz
View Details
2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
2340-2350 MHz Cavity Filter - AB2345B997 - Anatech Electronics, Inc.
Specs
Fc 2345 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details