Anatech Electronics, Inc. 750 MHz LC Lowpass Filter AE750L9134

Description
750 MHz LC Lowpass Filter
Request a Quote
Description
750 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
750 MHz LC Lowpass Filter - AE750L9134 - Anatech Electronics, Inc.
Garfield, NJ, United States
750 MHz LC Lowpass Filter
AE750L9134
750 MHz LC Lowpass Filter AE750L9134
750 MHz LC Lowpass Filter

750 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE750L9134
Product Name 750 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 750 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

121.5 MHz LC Low Pass Filter - AE121L9192 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 122 MHz
Insertion Loss 0.7500 dB
View Details
2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details