Anatech Electronics, Inc. 0-2820 MHz Lowpass Filter AE2820L8859

Description
0-2820 MHz Lowpass Filter
Request a Quote
Description
0-2820 MHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0-2820 MHz Lowpass Filter - AE2820L8859 - Anatech Electronics, Inc.
Garfield, NJ, United States
0-2820 MHz Lowpass Filter
AE2820L8859
0-2820 MHz Lowpass Filter AE2820L8859
0-2820 MHz Lowpass Filter

0-2820 MHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2820L8859
Product Name 0-2820 MHz Lowpass Filter
Filter Type Low Pass
Fc 2820 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

500 MHz Low Pass Filter - AE500L9337 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 500 MHz
Insertion Loss 0.5000 dB
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B1327 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
6000 MHz LC Low Pass Filter - AE6000LL9317 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 1 dB
Package Type Connectorized
View Details
WiFi Cavity Band Pass Filter - AB2073B641 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details