Anatech Electronics, Inc. 725 MHz Waveguide Band stop Filter AE725WN2273

Description
725 MHz Waveguide Band stop Filter
Request a Quote
Description
725 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
725 MHz Waveguide Band stop Filter - AE725WN2273 - Anatech Electronics, Inc.
Garfield, NJ, United States
725 MHz Waveguide Band stop Filter
AE725WN2273
725 MHz Waveguide Band stop Filter AE725WN2273
725 MHz Waveguide Band stop Filter

725 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE725WN2273
Product Name 725 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 725 MHz
Bandwidth 42000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5530 MHz WiFi Cavity Filter - AB5530B552 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1937B1222 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 435000 kHz
View Details
3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details
835 MHz Cavity Notch Filter - AE835NS2169 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 835 MHz
Bandwidth 20000 kHz
View Details