Anatech Electronics, Inc. 725MHz Cavity Notch filter AE725NS2147

Description
725MHz Cavity Notch filter
Request a Quote
Description
725MHz Cavity Notch filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
725MHz Cavity Notch filter - AE725NS2147 - Anatech Electronics, Inc.
Garfield, NJ, United States
725MHz Cavity Notch filter
AE725NS2147
725MHz Cavity Notch filter AE725NS2147
725MHz Cavity Notch filter

725MHz Cavity Notch filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE725NS2147
Product Name 725MHz Cavity Notch filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

1747 MHz Waveguide Band Stop Filter - AE1747WN2295 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1747 MHz
VSWR 1.5 :1
View Details
1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details
2595 MHz Waveguide Band stop Filter - AE2595WN2225 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2595 MHz
Bandwidth 50000 kHz
View Details
2000 MHz Cavity Band Notch Filter - AE2000N2232 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2000 MHz
Bandwidth 5000 kHz
View Details