Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
ANATECH ELECTRONICS, INC.
AE718N2244 -- 718 MHZ BAND STOP/NOTCH FILTER
Anatech Electronics, Inc.
718 MHz Band Stop/Notch Filter
AE718N2244
Description
718 MHz Band Stop/Notch Filter
Anatech Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
718 MHz Band Stop/Notch Filter
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Anatech Electronics, Inc.
Garfield, NJ, United States
718 MHz Band Stop/Notch Filter
AE718N2244
718 MHz Band Stop/Notch Filter
AE718N2244
718 MHz Band Stop/Notch Filter
718 MHz Band Stop/Notch Filter
Supplier's Site
Technical Specifications
Anatech Electronics, Inc.
Product Category
RF Filters and Microwave Filters
Product Number
AE718N2244
Product Name
718 MHz Band Stop/Notch Filter
Filter Type
Band Reject
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
2557.5 MHz Cavity Band Pass Filter
AB2557B1341
Specs
Filter Type
Bandpass
Fc
2558 MHz
Bandwidth
95000 kHz
View Details
Anatech Electronics, Inc.
666 MHz Bandstop/Notch Filter
AE666NS2050
Specs
Filter Type
Band Reject
Fc
666 MHz
Return Loss
14 dB
View Details
Anatech Electronics, Inc.
2450 MHz Cavity Band Pass Filter
AB2450B1056
Specs
Filter Type
Bandpass
Fc
2450 MHz
Bandwidth
11000 kHz
View Details
Anatech Electronics, Inc.
4935 MHz Cavity Band Pass Filter
AB4935B906
Specs
Filter Type
Bandpass
Fc
4935 MHz
Bandwidth
57000 kHz
View Details