Anatech Electronics, Inc. 600 - 700 MHz Absorptive LC Low Pass Filter AE700LL9306-A

Description
600 - 700 MHz Absorptive LC Low Pass Filter
Request a Quote
Description
600 - 700 MHz Absorptive LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600 - 700 MHz Absorptive LC Low Pass Filter - AE700LL9306-A - Anatech Electronics, Inc.
Garfield, NJ, United States
600 - 700 MHz Absorptive LC Low Pass Filter
AE700LL9306-A
600 - 700 MHz Absorptive LC Low Pass Filter AE700LL9306-A
600 - 700 MHz Absorptive LC Low Pass Filter

600 - 700 MHz Absorptive LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE700LL9306-A
Product Name 600 - 700 MHz Absorptive LC Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

43 MHz Low Pass Filter - AE43L9259 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 43 MHz
Insertion Loss 0.5000 dB
View Details
2.5-2.7 GHz Cavity Band Pass Filter - AB2600B530 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
7500 MHz Suspended Stripline Low Pass Filter - AE7500SSL1045 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 7500 MHz
Insertion Loss 1 to 1.5 dB
View Details
60 MHz Low Pass Filter - AE60L9293 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 60 MHz
Insertion Loss 1 dB
View Details