Anatech Electronics, Inc.
2-10 GHz Highpass Filter
AE2000H9800
Description
2-10 GHz Highpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
2-10 GHz Highpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE2000H9800 |
|
Product Name
|
2-10 GHz Highpass Filter |
|
Filter Type
|
High Pass
|
|
Fc
|
2000 MHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2084 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2140 MHz
Bandwidth
60000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2441 MHz
Bandwidth
80000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
High Pass
Fc
2250 MHz
Insertion Loss
1 dB
View Details