Anatech Electronics, Inc. 6515 MHz Waveguide Bandstop Filter AE6515WN2310

Description
6515 MHz Waveguide Bandstop Filter
Request a Quote
Description
6515 MHz Waveguide Bandstop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6515 MHz Waveguide Bandstop Filter - AE6515WN2310 - Anatech Electronics, Inc.
Garfield, NJ, United States
6515 MHz Waveguide Bandstop Filter
AE6515WN2310
6515 MHz Waveguide Bandstop Filter AE6515WN2310
6515 MHz Waveguide Bandstop Filter

6515 MHz Waveguide Bandstop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6515WN2310
Product Name 6515 MHz Waveguide Bandstop Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

1613.75 MHz Cavity Band Stop / Notch Filter - AE1613N2347 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1614 MHz
Return Loss 11 dB
View Details
2800 MHz Cavity Bandstop/Notch Filter - AE2800N2250 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2800 MHz
Bandwidth 50000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
4300 MHz Cavity Bandstop/Notch Filter - AE4300NS2146 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 4300 MHz
Bandwidth 40000 kHz
View Details