Anatech Electronics, Inc. 650 MHz LC Lowpass Filter AE650L9098

Description
650 MHz LC Lowpass Filter
Request a Quote
Description
650 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
650 MHz LC Lowpass Filter - AE650L9098 - Anatech Electronics, Inc.
Garfield, NJ, United States
650 MHz LC Lowpass Filter
AE650L9098
650 MHz LC Lowpass Filter AE650L9098
650 MHz LC Lowpass Filter

650 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE650L9098
Product Name 650 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 650 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
5320 MHz Cavity Band Pass Filter - AB5320B1277 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5320 MHz
Bandwidth 60000 kHz
View Details
1855-1880 MHz Cavity Band Pass Filter - AB1867B597 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1868 MHz
Bandwidth 25000 kHz
View Details
9300-11700 MHz Lowpass Filter - AE11700L9236 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 11700 MHz
Insertion Loss 1 dB
View Details