Anatech Electronics, Inc. 650 MHz LC Lowpass Filter AE650L8826

Description
650 MHz LC Lowpass Filter
Request a Quote
Description
650 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
650 MHz LC Lowpass Filter - AE650L8826 - Anatech Electronics, Inc.
Garfield, NJ, United States
650 MHz LC Lowpass Filter
AE650L8826
650 MHz LC Lowpass Filter AE650L8826
650 MHz LC Lowpass Filter

650 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE650L8826
Product Name 650 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 650 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2300 MHz Cavity Band Pass Filter with N-F connectors - AB2300B1273-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
10 MHz LC Lowpass Filter - AE10LL9353 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
88.1 MHz Low Pass filter - AE88L9246 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 88.1 MHz
Insertion Loss 3 dB
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details