Anatech Electronics, Inc. 3300 MHz Cavity Bandstop/Notch Filter AE3300N2253

Description
3300 MHz Cavity Bandstop/Notch Filter
Request a Quote
Description
3300 MHz Cavity Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3300 MHz Cavity Bandstop/Notch Filter - AE3300N2253 - Anatech Electronics, Inc.
Garfield, NJ, United States
3300 MHz Cavity Bandstop/Notch Filter
AE3300N2253
3300 MHz Cavity Bandstop/Notch Filter AE3300N2253
3300 MHz Cavity Bandstop/Notch Filter

3300 MHz Cavity Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3300N2253
Product Name 3300 MHz Cavity Bandstop/Notch Filter
Filter Type Band Reject
Fc 3300 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details