Anatech Electronics, Inc. 3150 MHz LC Low Pass Filter AE3150LL9302

Description
3150 MHz LC Low Pass Filter
Request a Quote
Description
3150 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3150 MHz LC Low Pass Filter - AE3150LL9302 - Anatech Electronics, Inc.
Garfield, NJ, United States
3150 MHz LC Low Pass Filter
AE3150LL9302
3150 MHz LC Low Pass Filter AE3150LL9302
3150 MHz LC Low Pass Filter

3150 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3150LL9302
Product Name 3150 MHz LC Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
2170 MHz LTE Frequency Band 1 Lowpass Filter - AE2170L9092-S - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2170 MHz
Insertion Loss 0.5000 dB
View Details
1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
4675 MHz Cavity Band Pass Filter - AB4675B1348 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details