Anatech Electronics, Inc. 6000 MHz LC Low Pass Filter AE6000LL9317

Description
6000 MHz LC Low Pass Filter
Request a Quote
Description
6000 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6000 MHz LC Low Pass Filter - AE6000LL9317 - Anatech Electronics, Inc.
Garfield, NJ, United States
6000 MHz LC Low Pass Filter
AE6000LL9317
6000 MHz LC Low Pass Filter AE6000LL9317
6000 MHz LC Low Pass Filter

6000 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6000LL9317
Product Name 6000 MHz LC Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

1999 MHz Cavity Band Pass Filter - AB1999B692 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
21000 MHz Suspended Stripline Low Pass Filter - AE21000SSL1027 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 21000 MHz
Insertion Loss 1 to 3 dB
View Details
WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details
2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details