Anatech Electronics, Inc. 6000 - 9000 - 12000 MHz Triplexer (10 dB crossover loss) AE6000-9000-12000TR1292-10

Description
6000 - 9000 - 12000 MHz Triplexer (10 dB crossover loss)
Request a Quote
Description
6000 - 9000 - 12000 MHz Triplexer (10 dB crossover loss)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6000 - 9000 - 12000 MHz Triplexer (10 dB crossover loss) - AE6000-9000-12000TR1292-10 - Anatech Electronics, Inc.
Garfield, NJ, United States
6000 - 9000 - 12000 MHz Triplexer (10 dB crossover loss)
AE6000-9000-12000TR1292-10
6000 - 9000 - 12000 MHz Triplexer (10 dB crossover loss) AE6000-9000-12000TR1292-10
6000 - 9000 - 12000 MHz Triplexer (10 dB crossover loss)

6000 - 9000 - 12000 MHz Triplexer (10 dB crossover loss)

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE6000-9000-12000TR1292-10
Product Name 6000 - 9000 - 12000 MHz Triplexer (10 dB crossover loss)
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

1850-1910 MHz / 1930-1990 MHz LTE Cavity Duplexer/Diplexer - AD1880-1960D237-2.2-5F - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 1.2 dB
Return Loss 15 dB
View Details
380-385 MHz 390-395 MHz Cavity Duplexer - AE382-392D487 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 20 dB
View Details
4400-5000 MHz / 5250-5850 MHz Cavity Duplexer / 75 Watt - AD4700-5550D424-75W - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
890-915 MHz / 935-960 MHz Cavity Duplexer - AD902-947D382 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 15 dB
View Details