Anatech Electronics, Inc. 5 MHz LC Lowpass Filter AE5LL9351

Description
5 MHz LC Lowpass Filter
Request a Quote
Description
5 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 MHz LC Lowpass Filter - AE5LL9351 - Anatech Electronics, Inc.
Garfield, NJ, United States
5 MHz LC Lowpass Filter
AE5LL9351
5 MHz LC Lowpass Filter AE5LL9351
5 MHz LC Lowpass Filter

5 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5LL9351
Product Name 5 MHz LC Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

160 MHz LC Low Pass Filter - AE160L9167 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 160 MHz
Insertion Loss 0.5000 dB
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details
2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details
1100 MHz Low Pass Filter - AE1100L9229 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1100 MHz
Insertion Loss 1.5 dB
View Details