Anatech Electronics, Inc. 3800 MHz Low Pass Filter AE3800L9255

Description
3800 MHz Low Pass Filter
Request a Quote
Description
3800 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3800 MHz Low Pass Filter - AE3800L9255 - Anatech Electronics, Inc.
Garfield, NJ, United States
3800 MHz Low Pass Filter
AE3800L9255
3800 MHz Low Pass Filter AE3800L9255
3800 MHz Low Pass Filter

3800 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3800L9255
Product Name 3800 MHz Low Pass Filter
Filter Type Low Pass
Fc 3800 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC-1900 MHz Low Pass Filter - AE1900L9249 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1900 MHz
Insertion Loss 1 dB
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B534 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 15000 kHz
View Details
4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details