Anatech Electronics, Inc. 5 MHz Lowpass Filter AE5L9235

Description
5 MHz Lowpass Filter
Request a Quote
Description
5 MHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 MHz Lowpass Filter - AE5L9235 - Anatech Electronics, Inc.
Garfield, NJ, United States
5 MHz Lowpass Filter
AE5L9235
5 MHz Lowpass Filter AE5L9235
5 MHz Lowpass Filter

5 MHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5L9235
Product Name 5 MHz Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
18-30 MHz Lowpass filter - AE30L9097 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 18 MHz
Insertion Loss 3 dB
View Details
3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details
1800 MHz LC Lowpass Filter - AE1800LL9344-SF - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1800 MHz
Insertion Loss 1.5 dB
View Details