Anatech Electronics, Inc. 5900 MHz LC Lowpass Filter Drop-in AE5900L9239

Description
5900 MHz LC Lowpass Filter Drop-in
Request a Quote
Description
5900 MHz LC Lowpass Filter Drop-in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5900 MHz LC Lowpass Filter Drop-in - AE5900L9239 - Anatech Electronics, Inc.
Garfield, NJ, United States
5900 MHz LC Lowpass Filter Drop-in
AE5900L9239
5900 MHz LC Lowpass Filter Drop-in AE5900L9239
5900 MHz LC Lowpass Filter Drop-in

5900 MHz LC Lowpass Filter Drop-in

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5900L9239
Product Name 5900 MHz LC Lowpass Filter Drop-in
Filter Type Low Pass
Fc 5900 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2084.5 MHz Cavity Band Pass Filter - AB2084B702 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
15 MHz LC Lowpass Filter - AE15LL9354 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1328 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details
1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details