Anatech Electronics, Inc. 1.7 MHz High Power Low Pass Filter AE1L9292

Description
1.7 MHz High Power Low Pass Filter
Request a Quote
Description
1.7 MHz High Power Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.7 MHz High Power Low Pass Filter - AE1L9292 - Anatech Electronics, Inc.
Garfield, NJ, United States
1.7 MHz High Power Low Pass Filter
AE1L9292
1.7 MHz High Power Low Pass Filter AE1L9292
1.7 MHz High Power Low Pass Filter

1.7 MHz High Power Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1L9292
Product Name 1.7 MHz High Power Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

4675 MHz Cavity Band Pass Filter - AB4675B1348 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
1800 MHz Low Pass Filter - AE1800L9232 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1800 MHz
Insertion Loss 1.5 dB
View Details
1600-2500 MHz Cavity Band Pass Filter - AB2050B1211 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 900000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details