Anatech Electronics, Inc. 5350 MHz Bandstop/Notch Filter AE5350N2266

Description
5350 MHz Bandstop/Notch Filter
Request a Quote
Description
5350 MHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5350 MHz Bandstop/Notch Filter - AE5350N2266 - Anatech Electronics, Inc.
Garfield, NJ, United States
5350 MHz Bandstop/Notch Filter
AE5350N2266
5350 MHz Bandstop/Notch Filter AE5350N2266
5350 MHz Bandstop/Notch Filter

5350 MHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5350N2266
Product Name 5350 MHz Bandstop/Notch Filter
Filter Type Band Reject
Fc 5350 MHz
Bandwidth 75000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details
806 MHz Waveguide Band stop Filter - AE806WN2233 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 806 MHz
Bandwidth 30000 kHz
View Details
1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details
1492-1517 MHz Cavity Band Stop Filter - AE1504NS2202 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1504 MHz
View Details