Anatech Electronics, Inc. 513 MHz Lowpass Filter AE513L8907

Description
513 MHz Lowpass Filter
Request a Quote
Description
513 MHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
513 MHz Lowpass Filter - AE513L8907 - Anatech Electronics, Inc.
Garfield, NJ, United States
513 MHz Lowpass Filter
AE513L8907
513 MHz Lowpass Filter AE513L8907
513 MHz Lowpass Filter

513 MHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE513L8907
Product Name 513 MHz Lowpass Filter
Filter Type Low Pass
Fc 513 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

24 MHz LC Lowpass Filter - AE24L8750 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 24 MHz
Insertion Loss 1.3 dB
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1.5 GHz Low Pass Filter - AE1500L9118 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1500 MHz
Insertion Loss 1.5 dB
View Details
WiFi Cavity Band Pass Filter - AB2452B1092 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 12000 kHz
View Details