Anatech Electronics, Inc.
50 MHz High Pass Filter
AE50H9916
Description
50 MHz High Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
50 MHz High Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE50H9916 |
|
Product Name
|
50 MHz High Pass Filter |
|
Filter Type
|
High Pass
|
|
Fc
|
50 MHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1485 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5344 MHz
Bandwidth
480000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2442 MHz
Bandwidth
12000 kHz
View Details