Anatech Electronics, Inc. 2500 MHz Suspended Stripline High pass Filter AE2500SSH6551

Description
2500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
2500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2500 MHz Suspended Stripline High pass Filter - AE2500SSH6551 - Anatech Electronics, Inc.
Garfield, NJ, United States
2500 MHz Suspended Stripline High pass Filter
AE2500SSH6551
2500 MHz Suspended Stripline High pass Filter AE2500SSH6551
2500 MHz Suspended Stripline High pass Filter

2500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2500SSH6551
Product Name 2500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 2500 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
5250-5330 MHz Cavity Band Pass Filter - AB5290B1165 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5290 MHz
Bandwidth 80000 kHz
View Details
4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details
6-20 MHz LC High Pass Filter - AE6H9789 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 6 MHz
Insertion Loss 0.5000 dB
View Details