Anatech Electronics, Inc. 5000 MHz Suspended Stripline Low Pass Filter AE5000SSL1043

Description
5000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
5000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5000 MHz Suspended Stripline Low Pass Filter - AE5000SSL1043 - Anatech Electronics, Inc.
Garfield, NJ, United States
5000 MHz Suspended Stripline Low Pass Filter
AE5000SSL1043
5000 MHz Suspended Stripline Low Pass Filter AE5000SSL1043
5000 MHz Suspended Stripline Low Pass Filter

5000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5000SSL1043
Product Name 5000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 5000 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

3000 MHz LC Lowpass Filter - AE3000LL9316 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 1.5 dB
Return Loss 14 dB
View Details
43 MHz Low Pass Filter - AE43L9259 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 43 MHz
Insertion Loss 0.5000 dB
View Details
5900 MHz LC Lowpass Filter Drop-in - AE5900L9239 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 5900 MHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2472B1096 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 12000 kHz
View Details