Anatech Electronics, Inc. 5000 MHz Suspended Stripline High pass Filter AE5000SSH6557

Description
5000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
5000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5000 MHz Suspended Stripline High pass Filter - AE5000SSH6557 - Anatech Electronics, Inc.
Garfield, NJ, United States
5000 MHz Suspended Stripline High pass Filter
AE5000SSH6557
5000 MHz Suspended Stripline High pass Filter AE5000SSH6557
5000 MHz Suspended Stripline High pass Filter

5000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5000SSH6557
Product Name 5000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B621 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
400 MHz LC High Pass Filter with N-F connectors - AE400H9904 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 400 MHz
Insertion Loss 1 dB
View Details
7000 MHz Suspended Stripline High pass Filter - AE7000SSH6561 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 7000 MHz
Insertion Loss 2 dB
View Details
4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details