Anatech Electronics, Inc. 118 MHz High Pass Filter AE118H9932

Description
118 MHz High Pass Filter
Request a Quote
Description
118 MHz High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
118 MHz High Pass Filter - AE118H9932 - Anatech Electronics, Inc.
Garfield, NJ, United States
118 MHz High Pass Filter
AE118H9932
118 MHz High Pass Filter AE118H9932
118 MHz High Pass Filter

118 MHz High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE118H9932
Product Name 118 MHz High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

5550 MHz WiFi Cavity Filter - AB5550B553 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
2415 MHz Cavity Band Pass Filter - AB2415B1330 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2415 MHz
Bandwidth 20000 kHz
View Details
1860-1945 MHz Cavity Band Pass Filter - AB1902B859 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 85000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1122 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details