Anatech Electronics, Inc. 0-5 GHz LC Lowpass FIlter AE5000L8979

Description
0-5 GHz LC Lowpass FIlter
Request a Quote
Description
0-5 GHz LC Lowpass FIlter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0-5 GHz LC Lowpass FIlter - AE5000L8979 - Anatech Electronics, Inc.
Garfield, NJ, United States
0-5 GHz LC Lowpass FIlter
AE5000L8979
0-5 GHz LC Lowpass FIlter AE5000L8979
0-5 GHz LC Lowpass FIlter

0-5 GHz LC Lowpass FIlter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5000L8979
Product Name 0-5 GHz LC Lowpass FIlter
Filter Type Low Pass
Fc 5000 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5500 MHz Suspended Stripline Low Pass Filter - AE5500SSL1044 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 5500 MHz
Insertion Loss 1 to 1.5 dB
View Details
1000 MHz LC Lowpass Filter - AE1000LL9339 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1000 MHz
Insertion Loss 0.5000 dB
View Details
WiFi Cavity Band Pass Filter - AB1999B682 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details