Anatech Electronics, Inc. 4.8 GHz Suspended Substrate High Pass Filter AE4800SSH6620

Description
4.8 GHz Suspended Substrate High Pass Filter
Request a Quote
Description
4.8 GHz Suspended Substrate High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.8 GHz Suspended Substrate High Pass Filter - AE4800SSH6620 - Anatech Electronics, Inc.
Garfield, NJ, United States
4.8 GHz Suspended Substrate High Pass Filter
AE4800SSH6620
4.8 GHz Suspended Substrate High Pass Filter AE4800SSH6620
4.8 GHz Suspended Substrate High Pass Filter

4.8 GHz Suspended Substrate High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4800SSH6620
Product Name 4.8 GHz Suspended Substrate High Pass Filter
Filter Type High Pass
Fc 4800 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
55 MHz LC Highpass Filter - AE55H9757 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 55 MHz
Insertion Loss 1 dB
View Details
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details