Anatech Electronics, Inc. 470 MHz LC High Pass Filter AE470H9109

Description
470 MHz LC High Pass Filter
Request a Quote
Description
470 MHz LC High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
470 MHz LC High Pass Filter - AE470H9109 - Anatech Electronics, Inc.
Garfield, NJ, United States
470 MHz LC High Pass Filter
AE470H9109
470 MHz LC High Pass Filter AE470H9109
470 MHz LC High Pass Filter

470 MHz LC High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE470H9109
Product Name 470 MHz LC High Pass Filter
Filter Type High Pass
Fc 470 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2452B1092 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2457B1093 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 12000 kHz
View Details