Anatech Electronics, Inc. 450 MHz LC High Pass Filter AE450LH9958

Description
450 MHz LC High Pass Filter
Request a Quote
Description
450 MHz LC High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
450 MHz LC High Pass Filter - AE450LH9958 - Anatech Electronics, Inc.
Garfield, NJ, United States
450 MHz LC High Pass Filter
AE450LH9958
450 MHz LC High Pass Filter AE450LH9958
450 MHz LC High Pass Filter

450 MHz LC High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE450LH9958
Product Name 450 MHz LC High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

1350-1400 MHz Cavity Band Pass Filter - AB1375B932 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 50000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
13000 MHz Suspended Stripline High pass Filter - AE13000SSH6572 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 13000 MHz
Insertion Loss 2 dB
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details