Anatech Electronics, Inc. 4500 MHz Suspended Stripline High pass Filter AE4500SSH6595

Description
4500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
4500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4500 MHz Suspended Stripline High pass Filter - AE4500SSH6595 - Anatech Electronics, Inc.
Garfield, NJ, United States
4500 MHz Suspended Stripline High pass Filter
AE4500SSH6595
4500 MHz Suspended Stripline High pass Filter AE4500SSH6595
4500 MHz Suspended Stripline High pass Filter

4500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4500SSH6595
Product Name 4500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 4500 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

9500 MHz Suspended Stripline High pass Filter - AE9500SSH6603 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 9500 MHz
Insertion Loss 1.5 dB
View Details
5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details
10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details