Anatech Electronics, Inc. 8000 MHz Suspended Stripline High pass Filter AE8000SSH6543

Description
8000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
8000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8000 MHz Suspended Stripline High pass Filter - AE8000SSH6543 - Anatech Electronics, Inc.
Garfield, NJ, United States
8000 MHz Suspended Stripline High pass Filter
AE8000SSH6543
8000 MHz Suspended Stripline High pass Filter AE8000SSH6543
8000 MHz Suspended Stripline High pass Filter

8000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8000SSH6543
Product Name 8000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 8000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B621 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
54 MHz Highpass filter - AE54H9846 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 54 MHz
Insertion Loss 2 dB
View Details
3425 MHz WiFi Cavity Band Pass Filter - AB3425B645 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3425 MHz
Bandwidth 25000 kHz
View Details
6-20 MHz LC High Pass Filter - AE6H9789 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 6 MHz
Insertion Loss 0.5000 dB
View Details