Anatech Electronics, Inc. 4350 MHz High Pass Filter AE4350H9919

Description
4350 MHz High Pass Filter
Request a Quote
Description
4350 MHz High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4350 MHz High Pass Filter - AE4350H9919 - Anatech Electronics, Inc.
Garfield, NJ, United States
4350 MHz High Pass Filter
AE4350H9919
4350 MHz High Pass Filter AE4350H9919
4350 MHz High Pass Filter

4350 MHz High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4350H9919
Product Name 4350 MHz High Pass Filter
Filter Type High Pass
Fc 4350 MHz
Insertion Loss 1.37 dB
Unlock Full Specs
to access all available technical data

Similar Products

2490 MHz WiFi Cavity Band Pass Filter with SMA-F connectors for Outdoor - AB2490B1274-SF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
4775 MHz Cavity Band Pass Filter - AB4775B1316 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4775 MHz
Bandwidth 150000 kHz
View Details
L-Band Communications Cavity Band Pass Filter - AB1643B736 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 20000 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B689 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details