Anatech Electronics, Inc. 100 kHz Highpass Filter AE100KH9783

Description
100 kHz Highpass Filter
Request a Quote
Description
100 kHz Highpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100 kHz Highpass Filter - AE100KH9783 - Anatech Electronics, Inc.
Garfield, NJ, United States
100 kHz Highpass Filter
AE100KH9783
100 kHz Highpass Filter AE100KH9783
100 kHz Highpass Filter

100 kHz Highpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE100KH9783
Product Name 100 kHz Highpass Filter
Filter Type High Pass
Fc 0.1000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

3000 MHz Suspended Stripline High pass Filter - AE3000SSH6589 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 3000 MHz
Insertion Loss 1.5 dB
View Details
1780 MHz Cavity Band Pass Filter - AB1780B1205 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 115000 kHz
View Details
2074.5-2084.5 MHz Cavity Filter - AB2079B11210 - Anatech Electronics, Inc.
Specs
Fc 2080 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details