Anatech Electronics, Inc. 0 - 400 MHz Low Pass Filter AE400L9068-SF

Description
0 - 400 MHz Low Pass Filter
Request a Quote
Description
0 - 400 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0 - 400 MHz Low Pass Filter - AE400L9068-SF - Anatech Electronics, Inc.
Garfield, NJ, United States
0 - 400 MHz Low Pass Filter
AE400L9068-SF
0 - 400 MHz Low Pass Filter AE400L9068-SF
0 - 400 MHz Low Pass Filter

0 - 400 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE400L9068-SF
Product Name 0 - 400 MHz Low Pass Filter
Filter Type Low Pass
Fc 400 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B795 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
520 MHz Lowpass Filter - AE520L9164 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 520 MHz
Insertion Loss 1 dB
View Details
800 MHz LC Low Pass Filter - AE800L9193 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 800 MHz
Insertion Loss 3 dB
View Details
13600 MHz Cavity Band Pass Filter - AB13600B1149 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13600 MHz
Bandwidth 1.80E6 kHz
View Details