Anatech Electronics, Inc. 4000 MHz Suspended Stripline Low Pass Filter AE4000SSL1020

Description
4000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
4000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4000 MHz Suspended Stripline Low Pass Filter - AE4000SSL1020 - Anatech Electronics, Inc.
Garfield, NJ, United States
4000 MHz Suspended Stripline Low Pass Filter
AE4000SSL1020
4000 MHz Suspended Stripline Low Pass Filter AE4000SSL1020
4000 MHz Suspended Stripline Low Pass Filter

4000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4000SSL1020
Product Name 4000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 4000 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details
4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
4100 MHz Lowpass Filter - AE4100L9228 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 4100 MHz
Insertion Loss 2 dB
View Details